AENOR - UNE-EN 1964-1
TRANSPORTABLE GAS CYLINDERS. SPECIFICATION FOR THE DESIGN AND CONSTRUCTION OF REFILLABLE TRANSPORTABLE SEAMLESS STEEL GAS CYLINDERS OF WATER CAPACITIES FROM 0,5 LITRE UP TO AND INCLUDING 150 LITRES. PART 1: CYLINDERS MADE OF SEAMLESS STEEL WITH AN RM VALUE OF LESS THAN 1 100 MPA
inactive
| Organization: | AENOR |
| Publication Date: | 21 September 1999 |
| Status: | inactive |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
February 13, 2004
TRANSPORTABLE GAS CYLINDERS. SPECIFICATION FOR THE DESIGN AND CONSTRUCTION OF REFILLABLE TRANSPORTABLE SEAMLESS STEEL GAS CYLINDERS OF WATER CAPACITIES FROM 0,5 LITRE UP TO AND INCLUDING 150 LITRES. PART 1: CYLINDERS MADE OF SEAMLESS STEEL WITH AN RM VALUE OF LESS THAN 1100 MPA
A description is not available for this item.
UNE-EN 1964-1
September 21, 1999
TRANSPORTABLE GAS CYLINDERS. SPECIFICATION FOR THE DESIGN AND CONSTRUCTION OF REFILLABLE TRANSPORTABLE SEAMLESS STEEL GAS CYLINDERS OF WATER CAPACITIES FROM 0,5 LITRE UP TO AND INCLUDING 150 LITRES. PART 1: CYLINDERS MADE OF SEAMLESS STEEL WITH AN RM VALUE OF LESS THAN 1 100 MPA
A description is not available for this item.