CEN - EN ISO 22940
Solid recovered fuels - Determination of elemental composition by X-ray fluorescence
| Organization: | CEN |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This document specifies the procedure for a determination of major and minor element concentrations in solid recovered fuel material by energy-dispersive X-ray fluorescence (EDXRF) spectrometry or wavelength-dispersiv
This document is applicable to the following elements: Na, Mg, Al, Si, P, S, Cl, K, Ca, Ti, V, Cr, Mn, Fe, Co, Ni, Cu, Zn, As, Br, Mo, Cd, Sb, Sn, Tl and Pb. Concentration levels between approximately 0,000 1 % and 100 % can be determined depending on the element, the calibration materials used and the instrument used.
NOTE X-ray fluorescence spectrometry can be used as a fast method for a qualitative overview of elements and impurities and after suitable calibration it is very useful for determining major elements or even minor elements (except Hg) in order to quickly identify increased concentrations of minor elements in solid recovered fuels (SRF), for example during SRF-production.
Document History