NEN - NPR-IEC/TR 62039

Selection guidelines for polymeric materials for outdoor use under HV stress

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 38
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Insulators): 29.080.10
scope:

This document presents the important material properties of polymeric materials used in outdoor insulation and, where applicable, lists standardized test methods including minimum requirements. If no standardized tests are available, the test methods reported in literature are summarized.

This document is valid for insulating materials having polymeric insulation, which are used in outdoor high voltage electrical applications with a system voltage greater than 1 000 V AC and 1 500 V DC (several tests are only defined for alternating current, which are not applicable for direct current). Such applications are relevant where the housing is an integral part of the device, for example in surge arresters and cable terminations. The scope of this document is limited to the insulation materials only and is not generally intended for coating materials (coating materials are, for example, thin layers applied on toughened glass and ceramic). Some tests mentioned in this document are applicable for coating and are under consideration by CIGRE. The performance of insulators in service depends on several factors such as the type of material, the design and environmental conditions. Consequently, the choice of materials that fulfil the requirements listed in Table 1 is a necessary condition but does not guarantee satisfactory performance when used in outdoor insulation.

In Annex A and Annex B different test methods for testing additional properties are given, which are not standardized.

Document History

NPR-IEC/TR 62039
September 1, 2021
Selection guidelines for polymeric materials for outdoor use under HV stress
This document presents the important material properties of polymeric materials used in outdoor insulation and, where applicable, lists standardized test methods including minimum requirements. If no...
April 1, 2007
Selection guide for polymeric materials for outdoor use under HV stress
This IEC Technical Report presents the important material properties for polymeric materials used in outdoor insulation and, where applicable, lists the standardised test methods including the...

References

Advertisement