CENELEC - EN IEC 60384-25

Fixed capacitors for use in electronic equipment - Part 25: Sectional specification: Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2021
Status: active
Page Count: 38
ICS Code (Aluminium electrolytic capacitors): 31.060.50
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic equipment.

Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) are not included but are covered by IEC 60384-18.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications can need additional requirements.

The object of this document is to prescribe preferred ratings and characteristics and to select from IEC 60384-1:2016, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor.

Document History

EN IEC 60384-25
September 1, 2021
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification: Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic...
October 1, 2015
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic...
August 1, 2006
Fixed capacitors for use in electronic equipment Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.

References

Advertisement