ISO/IEC 19075-1

Information technology — Guidance for the use of database language SQL — Part 1: XQuery regular expressions

active, Most Current
Organization: ISO
Publication Date: 1 August 2021
Status: active
Page Count: 34
ICS Code (Languages used in information technology): 35.060
scope:

This document describes the regular expression support in SQL (ISO/IEC 9075-2) adopted from the regular expression syntax of XQuery and XPath Functions and Operators 3.1, which is derived from Perl. This document discusses five operators using this regular expression syntax:

- LIKE_REGEX predicate, to determine the existence of a match to a regular expression.

- OCCURRENCES_REGEX numeric function, to determine the number of matches to a regular expression.

- POSITION_REGEX function, to determine the position of a match.

- SUBSTRING_REGEX function, to extract a substring matching a regular expression.

- TRANSLATE_REGEX function, to perform replacements using a regular expression.

Document History

ISO/IEC 19075-1
August 1, 2021
Information technology — Guidance for the use of database language SQL — Part 1: XQuery regular expressions
This document describes the regular expression support in SQL (ISO/IEC 9075-2) adopted from the regular expression syntax of XQuery and XPath Functions and Operators 3.1, which is derived from Perl....

References

Advertisement