ISO - 2889

Sampling airborne radioactive materials from the stacks and ducts of nuclear facilities

inactive
Organization: ISO
Publication Date: 1 August 2021
Status: inactive
Page Count: 122
ICS Code (Radiation protection): 13.280
scope:

This document sets forth performance-based criteria and recommendations for the design and use of systems for sampling of airborne radioactive materials in the effluent air from the ducts and stacks of nuclear facilities.

The requirements and recommendations of this document are aimed at sampling that is conducted for regulatory compliance and system control. If existing air-sampling systems are not designed to the performance requirements and recommendations of this document, an evaluation of the performance of the system is advised. If deficiencies are discovered, a determination of whether or not a retrofit is needed and practicable is recommended.

It can be impossible to meet the requirements of this document in all conditions with a sampling system designed for normal operations only. Under off-normal conditions, the criteria or recommendations of this document still apply. However, for accident conditions, special accident air sampling systems or measurements can be used.

This document does not address outdoor air sampling, radon measurements, or the surveillance of airborne radioactive substances in the workplace of nuclear facilities.

NOTE Reference [1] addresses the instrumentation that is frequently used in nuclear air monitoring. Reference [5] addresses air sampling in the workplace of nuclear facilities. References [6] and [7] describe the performance characteristics of air monitors.

Document History

July 1, 2023
Sampling airborne radioactive materials from the stacks and ducts of nuclear facilities
This document sets forth performance-based criteria and recommendations for the design and use of systems for sampling of airborne radioactive materials in the effluent air from the ducts and stacks...
2889
August 1, 2021
Sampling airborne radioactive materials from the stacks and ducts of nuclear facilities
This document sets forth performance-based criteria and recommendations for the design and use of systems for sampling of airborne radioactive materials in the effluent air from the ducts and stacks...
March 15, 2010
Sampling airborne radioactive materials from the stacks and ducts of nuclear facilities
This International Standard sets forth performance-based criteria and recommendations for the design and use of systems for sampling of airborne radioactive materials in the effluent air from the...
January 1, 1975
General Principles for Sampling Airborne Radioactive Materials
A description is not available for this item.

References

Advertisement