ASTM International - ASTM A216/A216M-21
Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification2 covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other castings or wrought steel parts by fusion welding.
1.2 Three grades, WCA, WCB, and WCC, are covered in this specification. Selection will depend upon design and service conditions, mechanical properties, and the high-temperature characteristics.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers carbon steel castings for valves, flanges, fittings, or other pressure-containing parts for high-temperature service and of quality suitable for assembly with other... View More
Document History