ASTM International - ASTM A501/A501M-21

Standard Specification for Hot-Formed Welded and Seamless Carbon Steel Structural Tubing

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2021
Status: active
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers black and hot-dipped galvanized hot-formed welded and seamless carbon steel square, round, rectangular, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings, and for general structural purposes.

1.2 Square and rectangular tubing is produced with flats of 1 to 16 in. [25 to 405 mm] and a specified wall thickness 0.095 to 1.0 in. [2.5 to 25 mm]. Round tubing is produced with diameters of 1 to 48 in. [25 to 1220 mm] and a specified wall thickness of 0.095 to 4.00 in. [2.5 to 100 mm].

1.3 This specification covers three grades: A, B, and C.

1.4 The text of this specification contains notes and footnotes that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

1.5 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers black and hot-dipped galvanized hot-formed welded and seamless carbon steel square, round, rectangular, or special shape structural tubing for welded, riveted, or bolted... View More

Document History

ASTM A501/A501M-21
August 1, 2021
Standard Specification for Hot-Formed Welded and Seamless Carbon Steel Structural Tubing
1.1 This specification covers black and hot-dipped galvanized hot-formed welded and seamless carbon steel square, round, rectangular, or special shape structural tubing for welded, riveted, or bolted...
October 1, 2014
Standard Specification for Hot-Formed Welded and Seamless Carbon Steel Structural Tubing
1.1 This specification covers black and hot-dipped galvanized hot-formed welded and seamless carbon steel square, round, rectangular, or special shape structural tubing for welded, riveted, or bolted...
Advertisement