ASTM International - ASTM B99/B99M-15(2021)

Standard Specification for Copper-Silicon Alloy Wire for General Applications

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2021
Status: active
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS Nos. C65100 and C65500.

1.2 Units-The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the requirements for round, rectangular, and square copper-silicon alloy wires with Copper Alloy UNS Nos. C65100 and 65500 for general applications other than... View More

Document History

ASTM B99/B99M-15(2021)
July 1, 2021
Standard Specification for Copper-Silicon Alloy Wire for General Applications
1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS Nos....
October 1, 2015
Standard Specification for Copper-Silicon Alloy Wire for General Applications
1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS Nos....
October 1, 2011
Standard Specification for Copper-Silicon Alloy Wire for General Applications
1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS Nos....
February 1, 2006
Standard Specification for Copper-Silicon Alloy Wire for General Applications
This specification establishes the requirements for round, rectangular, and square copper-silicon alloy wires with Copper Alloy UNS Nos. C65100 and 65500 for general applications other than...
April 10, 2001
Standard Specification for Copper-Silicon Alloy Wire for General Applications
1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS No....
April 10, 2001
Standard Specification for Copper-Silicon Alloy Wire for General Applications
1.1 This specification establishes the requirements for round, rectangular, and square wire for general applications other than for electrical transmission cable. The alloys involved are UNS No....
Advertisement