ASTM International - ASTM B806-93

Standard Specification for Copper Alloy Permanent Mold Castings for General Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 4

Document History

October 1, 2023
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification covers requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1. 1.2...
May 1, 2022
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1....
April 1, 2014
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy2 permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1....
October 1, 2008
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1....
April 1, 2008
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
This specification covers the requirements for UNS C95300, C95400, C95410, C95500, C95800, C87500, C87800, C87850, and C89540 copper alloy permanent mold castings for general applications. UNS C95800...
October 1, 2006
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table...
November 1, 2005
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table...
July 1, 2004
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table...
December 10, 2002
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table...
January 1, 1993
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications (Withdrawn 2002)
1.1 This specification establishes requirements for copper alloy permanent mold castings for general applications. Nominal compositions of the alloys under this specification are shown in Table 1....
ASTM B806-93
January 1, 1993
Standard Specification for Copper Alloy Permanent Mold Castings for General Applications
A description is not available for this item.
Advertisement