ASTM International - ASTM D1195/D1195M-21

Standard Test Method for Repetitive Static Plate Tests of Soils and Flexible Pavement Components for Use in Evaluation and Design of Airport and Highway Pavements

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2021
Status: active
Page Count: 12
ICS Code (Road construction materials): 93.080.20
ICS Code (Construction of airports): 93.120
significance And Use:

5.1 Field, in-place repetitive static plate load tests are used for the evaluation and design of pavement structures. Repetitive static plate load tests are performed on soils and unbound base and... View More

scope:

1.1 This test method covers the apparatus and procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compacted condition or the natural state, and is to provide data for use in the evaluation and design of rigid and flexible-type airport and highway pavements.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D1195/D1195M-21
August 1, 2021
Standard Test Method for Repetitive Static Plate Tests of Soils and Flexible Pavement Components for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers the apparatus and procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compacted condition or the...
Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers a procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compact condition or the natural state, and...
November 1, 2009
Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers a procedure for making repetitive static plate load tests on subgrade soils and compacted pavement components, in either the compact condition or the natural state, and...
Advertisement