ASTM International - ASTM D3690-95a
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 4 |
Document History
January 15, 2019
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics—Indoor
4.1 Fabrics intended for this end-use should meet all the requirements listed in Table 1.
(A) There is more than one standard test method that can be used to measure breaking strength, tongue tear...
September 1, 2009
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor (Withdrawn 2018)
1.1 This performance specification covers performance requirements for vinyl-coated and urethane-coated upholstery fabrics produced with woven, knit, or nonwoven substrates which are used in the...
April 10, 2002
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
Fabrics intended for this end-use should meet all the requirements listed in Table 1.
It should be recognized that fabric can be produced utilizing an almost infinite number of combinations of...
April 10, 2002
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
1.1 This performance specification covers performance requirements for vinyl-coated and urethane-coated upholstery fabrics produced with woven, knit, or nonwoven substrates which are used in the...
December 10, 1995
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
1.1 This specification covers performance requirements for vinyl-coated and urethane-coated upholstery fabrics produced with woven, knit, or nonwoven substrates which are used in the manufacture of...
ASTM D3690-95a
January 1, 1995
Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
A description is not available for this item.