ASTM International - ASTM E1325-21

Standard Terminology Relating to Design of Experiments

active
Buy Now
Organization: ASTM International
Publication Date: 1 June 2021
Status: active
Page Count: 8
ICS Code (Testing (Vocabularies)): 01.040.19
ICS Code (Test conditions and procedures in general): 19.020
significance And Use:

3.1 This standard is a subsidiary to Terminology E456.

3.2 It provides definitions, descriptions, discussion, and comparison of terms.

scope:

1.1 This standard includes those statistical items related to the area of design of experiments for which standard definitions appear desirable.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This standard includes those statistical items related to the area of design of experiments for which standard definitions appear desirable. It provides definitions, descriptions, discussion, and... View More

Advertisement