IEC - 60700-1

Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing

active, Most Current
Organization: IEC
Publication Date: 1 September 2021
Status: active
Page Count: 200
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.

The tests specified in this standard are based on air insulated valves. For other types of valves, the test requirements and acceptance criteria can be agreed.

Document History

60700-1
September 1, 2021
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
September 1, 2021
AMENDMENT 1 Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
A description is not available for this item.
January 1, 2017
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
July 1, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
November 1, 2008
Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
This standard applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
August 1, 2008
AMENDMENT 2 Thyristor valves for high voltage direct current (HVDC) power transmission – Part 1: Electrical testing
A description is not available for this item.
March 1, 2003
Thyristor Valves for High Voltage Direct Current (HVDC) Power Transmission - Part 1: Electrical Testing
A description is not available for this item.
September 1, 1998
Thyristor Valves for High Voltage Direct Current (HVDC) Power Transmission - Part 1: Electrical Testing
A description is not available for this item.
September 1, 1998
Thyristor Valves for High Voltage Direct Current (HVDC) Power Transmission - Part 1: Electrical Testing
A description is not available for this item.

References

Advertisement