ISO - 6450

Rubber- or plastics-coated fabrics — Determination of resistance to liquids

active, Most Current
Organization: ISO
Publication Date: 1 September 2021
Status: active
Page Count: 18
ICS Code (Coated fabrics): 59.080.40
scope:

This document specifies two methods of evaluating the resistance of rubber- or plastics-coated fabrics to the action of liquids by measurement of selected properties of the materials before and after immersion in selected liquids.

The two methods are as follows:

- Method A: total immersion with liquid;

- Method B: one surface side immersion with liquid.

Document History

6450
September 1, 2021
Rubber- or plastics-coated fabrics — Determination of resistance to liquids
This document specifies two methods of evaluating the resistance of rubber- or plastics-coated fabrics to the action of liquids by measurement of selected properties of the materials before and after...
September 1, 2005
Rubber- or plastics-coated fabrics Determination of resistance to liquids
A description is not available for this item.

References

Advertisement