ISO/IEC/IEEE 8802-1Q AMD 3
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1Q: Bridges and bridged networks AMENDMENT 3: Virtual station interface (VSI) discovery and configuration protocol (VDP) extension to support network virtualization overlays over layer 3 (NVO3)
| Organization: | ISO |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/ decapsulation for Network Virtualization Overlays Over Layer 3 (NVO3) are specified in this amendment to IEEE Std 802.1Q-2018. The extensions include adding format types [e.g., Internet Protocol (IP) addresses] and enhancing indication of migration events.
Document History