ISO/IEC 18745-2
Test methods for machine readable travel documents (MRTD) and associated devices — Part 2: Test methods for the contactless interface
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303.
Application requirements for eMRTD and eMRTD reader are outside of the scope of this document and are defined in ICAO Doc 9303-10.
Document History
ISO/IEC 18745-2
September 1, 2021
Test methods for machine readable travel documents (MRTD) and associated devices — Part 2: Test methods for the contactless interface
This document defines the conformance test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303.
Application requirements...
August 15, 2016
Information technology - Test methods for machine readable travel documents (MRTD) and associated devices - Part 2: Test methods for the contactless interface
This part of ISO/IEC 18745 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303.
Application...