ITU-T - Y.1369.1 AMD 2

Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 2

inactive
Organization: ITU-T
Publication Date: 1 June 2021
Status: inactive
Page Count: 66
scope:

This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure network element interoperability for the delivery of accurate phase/time synchronization. The profile is based on the full timing support from the network architecture as described in [ITU-T G.8275] and definitions described in [ITU-T G.8260].

This version of the profile specifies the high-level design requirements, modes of operation for the exchange of PTP messages, the PTP protocol mapping, the best master clock algorithm (BMCA) options, as well as the PTP protocol configuration parameters.

NOTE 1 − The parameters defined in this version of the profile are chosen based on the case where physical layer frequency support is provided, and the case without physical layer frequency support (i.e., PTP only) is for further study.

This Recommendation also specifies some aspects necessary for use in a telecom environment that are outside the scope of and complement the PTP profile.

An implementation compliant with this profile can claim compliance with either IEEE Std 1588-2008 [IEEE 1588-2008] or IEEE Std 1588-2019 [IEEE 1588-2019]. Considerations on the use of one or the other profile are provided in Appendix XIII. Compliance for a specific implementation with either the [IEEE 1588-2008] or [IEEE 1588-2019] versions of the standard should be stated when referring to this profile.

Document History

November 1, 2022
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
February 1, 2022
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 3
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
Y.1369.1 AMD 2
June 1, 2021
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 2
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
November 1, 2020
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 1
A description is not available for this item.
March 1, 2020
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
This Recommendation specifies a profile for telecommunication applications based on IEEE 1588 precision time protocol (PTP). The profile specifies the IEEE 1588 functions that are necessary to ensure...
August 1, 2019
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 3
A description is not available for this item.
November 1, 2018
Architecture and requirements for packet-based time and phase distribution Amendment 1
A description is not available for this item.
March 1, 2018
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 2
A description is not available for this item.
August 1, 2017
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network Amendment 1
A description is not available for this item.
June 1, 2016
Precision time protocol telecom profile for phase/time synchronization with full timing support from the network
A description is not available for this item.

References

Advertisement