NEN-IEC 61196-6

Coaxial communication cables - Part 6: Sectional specification for CATV drop cables

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 26
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for analogue and digital one and two way signal transmission, e.g. for cable networks for television signals, sound signals, interactive services, surveillance & control systems, and satellite television receiving systems according to the requirements of IEC 60728-1, IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This also includes the transmission of BCT signals provided by a CATV, MATV or SMATV cable network.

The operating frequency is from 5 MHz to 1 000 MHz or from 5 MHz to 3 000 MHz.

Operating temperature is between −40 °C and +70 °C.

Document History

NEN-IEC 61196-6
September 1, 2021
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for analogue and digital one and two way signal transmission, e.g. for cable...
April 1, 2009
Coaxial communication cables - Part 6: Sectional specification for CATV drop cables
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for CATV drop cables for use in cabled television distribution networks operating at temperature between...

References

Advertisement