CEI - UNEL 36761/EC

Coaxial cables for the distribution of television and sound signals and interactive services operating at frequencies between 5 MHz and 3 000 MHz with particular characteristics of reaction to fire complying with the Construction Products Regulation (CPR) Characteristic impedance: 75 Ω

active, Most Current
Organization: CEI
Publication Date: 1 July 2021
Status: active
Page Count: 4
ICS Code (Cables): 29.060.20

Document History

UNEL 36761/EC
July 1, 2021
Coaxial cables for the distribution of television and sound signals and interactive services operating at frequencies between 5 MHz and 3 000 MHz with particular characteristics of reaction to fire complying with the Construction Products Regulation (CPR) Characteristic impedance: 75 Ω
A description is not available for this item.
January 1, 2020
Coaxial cables for the distribution of television and sound signals and interactive services operating at frequencies between 5 MHz and 3 000 MHz Characteristic impedance: 75 Ω
A description is not available for this item.
April 1, 2009
Coaxial cables for the distribution of television and sound signals and interactive services operating at frequencies between 5 MHz and 3000 MHz Characteristic impedance: 75 W
La presente Norma indica le prove che devono essere svolte sui cavi in oggetto, le corrispondenti Norme di riferimento ed i relativi requisiti che devono essere soddisfatti. Indica altresì come...
January 1, 2006
Coaxial cables for the distribution of television and sound signals and interactive services operating at frequencies between 5 MHz and 2150 MHz - Characteristic impedance: 75 Ω
La presente Norma indica le prove che devono essere svolte sui cavi in oggetto, le corrispondenti Norme di riferimento ed i relativi requisiti che devono essere soddisfatti. Indica altresì come...
Advertisement