JEDEC - JESD304-4.01
DDR4 NVDIMM-P Bus Protocol
| Organization: | JEDEC |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 228 |
scope:
An NVDIMM-P device is defined as a LRDIMM memory module which provides host controller access to DRAM and/or other memory devices such as persistent memory. In order to enable access to media that may have non-deterministic access latencies, and/or on-board media management activities, which may temporarily delay access to non-volatile memory media, a handshake protocol is required to inform the host controller of availability/unavail
NVDIMM-P modules follow the DDR4 LRDIMM specification in pinout, electrical topology and behavior except as noted in this specification.
Minimal changes to the host controller can enable these technologies while allowing flexibility to optimize memory system performance. Options to simplify the protocol or implementation (at the expense of performance) are provided.
Reference Material
This NVDIMM-P protocol spec is a companion to the JEDEC DDR4 DRAM Standard, JESD79-4B, as well as the JEDEC DDR4 RCD/DB Standard and JEDEC DDR4 LRDIMM Common Standard.
Document History