CEI - EN IEC 60794-2-21/A1

Optical fibre cables Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling

active, Most Current
Organization: CEI
Publication Date: 1 July 2021
Status: active
Page Count: 12
ICS Code (Fibres and cables): 33.180.10

Document History

EN IEC 60794-2-21/A1
July 1, 2021
Optical fibre cables Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
A description is not available for this item.
November 1, 2019
Optical fibre cables Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
April 1, 2013
Optical fibre cables Part 2-21: Indoor optical fibre cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology − Generic cabling for customer...
March 1, 2007
Optical fibre cables - Part 2-21: Indoor cables - Detailed specification for multi-fibre optical distribution cables for use in premises cabling
Questa parte della serie EN 60794 è una specifica di dettaglio. Essa presenta le prescrizioni di dettaglio da applicarsi a cavi ottici multifibra da distribuzione per l’uso nel cablaggio di edifici...
Advertisement