CEI - EN IEC 60794-2-31/A1
Optical fibre cables Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
EN IEC 60794-2-31/A1
July 1, 2021
Optical fibre cables Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
A description is not available for this item.
November 1, 2019
Optical fibre cables Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
September 1, 2013
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family...
March 1, 2007
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
Questa parte della serie EN 60794 è una specifica di dettaglio.
Essa presenta le prescrizioni di dettaglio da applicarsi a cavi ottici a nastri di fibre per l’uso nel cablaggio di edifici al fine di...