JEDEC - JEP182
Test Method for Continuous-Switching Evaluation of Gallium Nitride Power Conversion Devices
| Organization: | JEDEC |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 22 |
scope:
This method describes a means of electrically operating GaN power switching devices in a continuous-switching
a) GaN enhancement- and depletion-mode discrete power devices
b) GaN integrated power solutions
A packaged device-under-test (DUT) typically exhibits a more realistic stress profile than a wafer-level test by including the interactions with parasitic elements as well as cumulative self-heating and mechanical effects. However, the methodologies covered herein are valid at the wafer level for technology characterization, with proper consideration of the probe connections and their impacts on results.
This document is not intended to cover the underlying mechanisms of device degradation or failure but gives a general guidance on circuits and test methods that may be used to implement stress procedures and define stress conditions, such as JEP180. This test method may be used for any high speed power switching device.
Document History