SNV - SN EN ISO 1833-22

Textiles - Quantitative chemical analysis - Part 22: Mixtures of viscose or certain types of cupro or modal or lyocell with flax fibres (method using formic acid and zinc chloride)

active, Most Current
Organization: SNV
Publication Date: 1 August 2021
Status: active
Page Count: 16
ICS Code (Textile fibres in general): 59.060.01
scope:

This document specifies a method, using formic acid and zinc chloride, to determine the mass percentage of viscose or certain types of cupro or modal or lyocell, after removal of non-fibrous matter, in textiles made of mixtures of

- viscose or certain types of the cupro or modal or lyocell fibres

with

- flax fibres.

This document is not applicable to mixtures in which the flax fibre has suffered extensive chemical degradation, nor when the viscose, cupro, modal or lyocell fibre is rendered incompletely soluble by the presence of certain permanent finishes or reactive dyes that cannot be removed completely.

Document History

SN EN ISO 1833-22
August 1, 2021
Textiles - Quantitative chemical analysis - Part 22: Mixtures of viscose or certain types of cupro or modal or lyocell with flax fibres (method using formic acid and zinc chloride)
This document specifies a method, using formic acid and zinc chloride, to determine the mass percentage of viscose or certain types of cupro or modal or lyocell, after removal of non-fibrous matter,...
May 1, 2013
Textiles - Quantitative chemical analysis - Part 22: Mixtures of viscose or certain types of cupro or modal or lyocell and flax fibres (method using formic acid and zinc chloride)
ISO 1833-22:2013 is applicable, after removal of non-fibrous matter, to binary mixtures of - viscose or certain types of the current cupro or modal or lyocell fibres with - flax fibres. If a...

References

Advertisement