SNV - SN EN 1555-3

Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings

active, Most Current
Organization: SNV
Publication Date: 1 August 2021
Status: active
Page Count: 35
ICS Code (Plastics fittings): 23.040.45
scope:

This document specifies the characteristics of fusion fittings made from polyethylene (PE) as well as of mechanical fittings for piping systems in the field of the supply of gaseous fuels.

It also specifies the test parameters for the test methods referred to in this document.

In conjunction with Parts 1, 2, 4 and 5 of EN 1555, it is applicable to PE fittings, their joints and to joints with components of PE and other materials intended to be used under the following conditions:

a) a maximum operating pressure, MOP, up to and including 10 bar1 at a reference temperature of 20 °C for design purposes;

b) an operating temperature between −20 °C and 40 °C.

NOTE 1 For operating temperatures between 20 °C and 40 °C, derating coefficients are defined in EN 1555-5:2021.

EN 1555 (all parts) covers a range of maximum operating pressures and gives requirements concerning colours.

NOTE 2 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

This document is applicable for fittings of the following types:

a) electrofusion socket fittings;

b) electrofusion saddle fittings;

c) spigot end fittings (for butt fusion using heated tools and electrofusion socket fusion);

d) mechanical fittings.

NOTE 3 The fittings can be, for example, in the form of couplers, equal and reduced tees, reducers, saddles, elbows or caps.

1 1 bar = 0,1 MPa. = 105 Pa; 1 MPa = 1 N/mm2.

Document History

SN EN 1555-3
August 1, 2021
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings
This document specifies the characteristics of fusion fittings made from polyethylene (PE) as well as of mechanical fittings for piping systems in the field of the supply of gaseous fuels. It also...
March 1, 2013
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings
This European Standard specifies the characteristics of fusion fittings made from polyethylene (PE) as well as of mechanical fittings for piping systems in the field of the supply of gaseous fuels....
November 1, 2010
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings
This part of EN 1555 specifies the characteristics of fusion fittings made from polyethylene (PE) as well as of mechanical fittings for piping systems in the field of the supply of gaseous fuels. It...
August 1, 2005
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings
A description is not available for this item.
February 1, 2003
Plastics piping systems for the supply of gaseous fuels - Polyethylene (PE) - Part 3: Fittings
A description is not available for this item.

References

Advertisement