SNV - SN EN 12082+A1

Railway applications - Axleboxes - Performance testing

active, Most Current
Organization: SNV
Publication Date: 1 August 2021
Status: active
Page Count: 51
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified. Different test parameters and performance requirements may be selected for vehicles in operation on other networks (e.g. urban rail). This standard is historically developed for outboard applications but can be used for vehicles with other bearing arrangements (e.g.: inboard application or single wheels).

It gives some possible examples where a "sequenced performance test" addresses the broad range of different service conditions within a specific application or vehicle platform into account.

It describes in detail the water tightness test and basic principles and minimum requirements for a field test.

This European Standard only applies to axleboxes equipped with rolling bearings and greases according to EN 12080 and EN 12081.

Document History

SN EN 12082+A1
August 1, 2021
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum...
December 1, 2017
Railway applications - Axleboxes - Performance testing
A description is not available for this item.
January 1, 2011
Railway applications - Axleboxes - Performance testing
This European Standard specifies the principles and methods for a rig performance test of the system of box housing, rolling bearings, sealing and grease. Test parameters and minimum performance...

References

Advertisement