SNV - SN EN ISO 15192

Soil and waste - Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrophotometric detection

active, Most Current
Organization: SNV
Publication Date: 1 August 2021
Status: active
Page Count: 36
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This document specifies the determination of Cr(VI) in solid waste material and soil by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be used to determine Cr(VI)-mass fractions in solids higher than 0,1 mg/kg.

NOTE In case of reducing or oxidising waste matrix no valid Cr(VI) content can be reported.

Document History

SN EN ISO 15192
August 1, 2021
Soil and waste - Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrophotometric detection
This document specifies the determination of Cr(VI) in solid waste material and soil by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be used to...

References

Advertisement