B853

Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components

active, Most Current
Publication Date: 1 October 2016
Status: active
Page Count: 3
ICS Code (Powder metallurgy): 77.160
scope:

This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron, chromium, nickel, molybdenum, and boron2 and are intended for use in corrosive service.

With the exception of the values for density and the mass used to determine density, for which the use of the gram per cubic centimetre (g/cm3) and gram (g) units is the longstanding industry practice, the values in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 U.S. Patents 3980444, 4014680, 4032336.

*A Summary of Changes section appears at the end of this standard

 

 

 

Document History

October 1, 2016
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
B853
October 1, 2016
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
November 15, 2012
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 1, 2007
Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
This specification covers stainless steel powder metallurgy (PM) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 10, 2002
Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
This specification covers stainless steel powder metallurgy (P/M) structural components with a 7.7-g/cm3 minimum density that are fabricated from prealloyed powder consisting primarily of iron,...
October 10, 1998
Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
1. Scope 1.1 This specification covers stainless steel powder metallurgy (P/M) structural components with a 7.7-g/cm3 minimum density, which are fabricated from prealloyed powder consisting primarily...
July 15, 1994
Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
A description is not available for this item.

References

Advertisement