ETSI - EN 301 025

VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard for access to radio spectrum and for features for emergency services

inactive
Organization: ETSI
Publication Date: 1 September 2021
Status: inactive
Page Count: 65
scope:

The present document specifies technical characteristics and methods of measurements for VHF radiotelephone with the following characteristics:

• operating in the channels and frequencies specified in the ITU Radio Regulations appendix 18 [1] as applicable, allocated to the maritime mobile service;

• using either 25 kHz or 25 kHz and 12,5 kHz channels and associated equipment for DSC - class D;

• capable of operating on single frequency and two-frequency channels with manual control (simplex);

• supporting dual frequency simplex operation only;

• using phase modulation, G3E (frequency modulation with pre-emphasis of 6 dB/octave) for speech, and G2B for DSC signalling.

Full duplex operation is not supported.

The present document does not provide technical requirements for conformance with the essential requirements of Directive 2014/53/EU [i.3] for any integrated GNSS receiver providing locating function.

NOTE 1: Additional VHF channels for maritime use outside those defined by appendix 18 to the Radio Regulations may also be provided where permitted by administration.

NOTE 2: The relationship between the present document and essential requirements of article 3.2 and article 3.3(g) of Directive 2014/53/EU [i.3] is given in annex A.

Document History

December 1, 2021
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for VHF radiotelephone with the following characteristics: • operating in the channels and frequencies specified...
EN 301 025
September 1, 2021
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for VHF radiotelephone with the following characteristics: • operating in the channels and frequencies specified...
October 1, 2020
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for VHF radiotelephone operating in the frequency bands specified in Radio Regulation appendix 18 [1] as...
March 1, 2017
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of Directive 2014/53/EU
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the...
November 1, 2016
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of Directive 2014/53/EU
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the...
December 1, 2015
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of the Directive 2014/53/EU
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the...
August 1, 2015
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of articles 3.2 and 3.3(g) of the Directive 2014/53/EU
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the...
August 1, 1998
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Technical Characteristics and Methods of Measurement for VHF Radiotelephone Equipment for General Communications and Associated Equipment for Class "D" Digital Selective Calling (DSC)
A description is not available for this item.
May 1, 1998
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Technical Characteristics and Methods of Measurement for VHF Radiotelephone Equipment for General Communications and Associated Equipment for Class "D" Digital Selective Calling (DSC)
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone with associated equipment for DSC - class D. These...
May 1, 1997
Radio Equipment and Systems (RES); Technical Characteristics and Methods of Measurement for VHF Radiotelephone Equipment for General Communications and Associated Equipment for Class "D" Digital Selective Calling (DSC)
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the...

References

Advertisement