JSA - JIS B 1536-1

Rolling bearings — Boundary dimensions, geometrical product specifications (GPS) and tolerance values of needle roller bearings — Part 1: Machined rings

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 29
ICS Code (Rolling bearings): 21.100.20
scope:

This Standard specifies the boundary dimensions, and limit deviations, permissible values and tolerance values for needle roller bearings with machined rings of Grade 0 in accuracy. This Standard also specifies the dimensional and geometrical characteristics, and limit deviations from nominal sizes.

These specifications apply to needle roller bearings with inner ring and without inner ring. Recommended limit deviations, permissible values and tolerance values for shaft raceways used for needle roller bearings without inner ring are given in Annex A.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1206 : 2018 Rolling bearings - Needle roller bearings with machined rings - Boundary dimensions, geometrical product specifications (GPS) and tolerance values (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1536-1
March 22, 2021
Rolling bearings — Boundary dimensions, geometrical product specifications (GPS) and tolerance values of needle roller bearings — Part 1: Machined rings
This Standard specifies the boundary dimensions, and limit deviations, permissible values and tolerance values for needle roller bearings with machined rings of Grade 0 in accuracy. This Standard...
April 20, 2008
Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 1: Dimension series 48, 49 and 69
A description is not available for this item.

References

Advertisement