NEN-EN 13617-2

Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers

inactive
Organization: NEN
Publication Date: 1 October 2018
Status: inactive
Page Count: 28
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to dispense liquid fuels and aqueous urea solution into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l · min-1.

This document applies to fuels of Explosion Group IIA and also aqueous urea solution according to ISO 22241-1.

NOTE Fuels other than of Explosion Group IIA are excluded from this European Standard.

The requirements apply to safe breaks at ambient temperatures from -20 °C to +40 °C with the possibility for an extended temperature range.

This document pays particular attention to electrical, mechanical and hydraulic characteristics of, and electrical apparatus incorporated within or mounted on, the safe break.

This document applies mainly to hazards related to the ignition of liquid fuels being dispensed or their vapour. This document also addresses electrical and mechanical hazards.

This document does not apply to equipment dispensing compressed or liquefied gases.

Document History

September 1, 2021
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
This document specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to dispense liquid...
NEN-EN 13617-2
October 1, 2018
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
This document specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to dispense liquid...
March 1, 2012
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
This European Standard specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to...
June 1, 2010
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
This European Standard specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to...
September 1, 2004
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
This European Standard specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to...
July 1, 1999
Petrol filling stations - Construction and performance of safe breaks for use on dispensers
This European Standard specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to...

References

Advertisement