JSA - JIS B 1536-5

Rolling bearings — Boundary dimensions, geometrical product specifications (GPS) and tolerance values of needle roller bearings — Part 5: Track rollers

active, Most Current
Organization: JSA
Publication Date: 22 February 2021
Status: active
Page Count: 19
ICS Code (Rolling bearings): 21.100.20
scope:

This Standard specifies dimensional characteristics, and nominal boundary dimensions, limit deviations and tolerance values for needle roller bearing track rollers (yoke type and stud type).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 7063 : 2018 Rolling bearings - Needle roller bearing track rollers - Boundary dimensions, geometrical product specifications (GPS) and tolerance values (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1536-5
February 22, 2021
Rolling bearings — Boundary dimensions, geometrical product specifications (GPS) and tolerance values of needle roller bearings — Part 5: Track rollers
This Standard specifies dimensional characteristics, and nominal boundary dimensions, limit deviations and tolerance values for needle roller bearing track rollers (yoke type and stud type). NOTE...
April 20, 2008
Rolling Bearings - Boundary Dimensions And Tolerances of Needle Roller Bearings - Part 5: Track Rollers
A description is not available for this item.

References

Advertisement