ISO/IEC TR 63306-2

Smart manufacturing standards map (SM2) – Part 2: Catalogue

active, Most Current
Organization: ISO
Publication Date: 1 September 2021
Status: active
Page Count: 14
ICS Code (Machine tool systems in general): 25.060.01
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Manufacturing engineering (Vocabularies)): 01.040.25
scope:

ISO/IEC TR 63306-2 lists smart manufacturing related standards with their characteristics as specified in ISO/IEC TR 63306-1.

ISO/IEC TR 63306-2 is composed of two items:

• The SM2 Catalogue URLs (this document) that provides the URLs that lead to the ISO and IEC repositories.

• The SM2 Catalogue Data that are hosted both in ISO and IEC repositories. They provide the actual information about the smart manufacturing related standards (list and characteristics).

The SM2 Catalogue applies to international standards, de facto standards and consortium specifications; publications or projects. These are named "standards" in ISO/IEC TR 63306-2.

ISO/IEC TR 63306-2 is intended for SM2 Catalogue users. For SM2 Catalogue designers, it is possible that other documents will be provided.

Document History

ISO/IEC TR 63306-2
September 1, 2021
Smart manufacturing standards map (SM2) – Part 2: Catalogue
ISO/IEC TR 63306-2 lists smart manufacturing related standards with their characteristics as specified in ISO/IEC TR 63306-1. ISO/IEC TR 63306-2 is composed of two items: • The SM2 Catalogue URLs...

References

Advertisement