DS/EN ISO 17225-7

Solid biofuels – Fuel specifications and classes – Part 7: Graded non-woody briquettes

inactive
Organization: DS
Publication Date: 26 May 2014
Status: inactive
Page Count: 22
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This International Standard determines the fuel quality classes and specifications of graded non-woody briquettes. This International Standard covers only non-woody briquettes produced from the following raw materials (see ISO 17225-1, Table 1): 2 Herbaceous biomass NOTE 1 - Herbaceous biomass is from plants that have a non-woody stem and which die back at the end of the growing season. It includes grains and seeds crops from food production or processing industry and their by-products such as cereals. 3 Fruit biomass 4 Aquatic biomass 5 Biomass blends and mixtures NOTE 2 - Group 5 Blends and mixtures include blends and mixtures from the main origin-based solid biofuel groups woody, herbaceous biomass, fruit biomass and aquatic biomass. Blends are intentionally mixed biofuels, whereas mixtures are unintentionally mixed biofuels. The origin of the blend and mixture has to be described using ISO 17225-1 Table 1. If solid biofuel blend and mixture contains chemically treated material it shall be stated. NOTE 3 - Thermally treated briquettes (e.g. torrefied briquettes) are not included in the scope of this International Standard. Torrefaction is amild pre-treatment of biomass at a temperature between 200-300 C.

Document History

July 26, 2021
Solid biofuels – Fuel specifications and classes – Part 7: Graded non-woody briquettes (ISO 17225-7:2021)
This document determines the fuel quality classes and specifications of graded non-woody briquettes. This document covers only non-woody briquettes produced from the following raw materials (see...
DS/EN ISO 17225-7
May 26, 2014
Solid biofuels – Fuel specifications and classes – Part 7: Graded non-woody briquettes
This International Standard determines the fuel quality classes and specifications of graded non-woody briquettes. This International Standard covers only non-woody briquettes produced from the...
Solid biofuels - Fuel specifications and classes - Part 7: Graded non-woody briquettes (ISO/FDIS 17225-7:2013)
This International Standard determines the fuel quality classes and specifications of graded non-woody briquettes. This International Standard covers only non-woody briquettes produced from the...
Advertisement