DS/EN IEC 62271-101

High-voltage switchgear and controlgear – Part 101: Synthetic testing

active
Organization: DS
Publication Date: 21 September 2021
Status: active
Page Count: 164
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

IEC 62271-101:2021 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over the range of test duties described in 7.102 to 7.111 of IEC 62271-100:2021, by synthetic methods. It has been proven that synthetic testing is an economical and technically correct way to test high-voltage AC circuit-breakers according to the requirements of IEC 62271-100 and that it is equivalent to direct testing. The methods and techniques described are those in general use. The purpose of this document is to establish criteria for synthetic testing and for the proper evaluation of results. Such criteria will establish the validity of the test method without imposing restraints on innovation of test circuitry. This third edition cancels and replaces the second edition published in 2012 and Amendment 1:2017. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the second edition: a) alignment with the third edition of IEC 62271-100:2021; b) update this document with the last methods and techniques used for synthetic tests.

Document History

November 22, 2021
High-voltage switchgear and controlgear – Part 101: Synthetic testing
IEC 62271-101:2021 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over the...
DS/EN IEC 62271-101
September 21, 2021
High-voltage switchgear and controlgear – Part 101: Synthetic testing
IEC 62271-101:2021 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over the...
High-voltage switchgear and controlgear – Part 101: Synthetic testing
This part of IEC 62271 mainly applies to AC circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over...

References

Advertisement