DS/EN 13617-4

Petrol filling stations – Part 4: Safety requirements for construction and performance of swivels for use on metering pumps and dispensers

active, Most Current
Organization: DS
Publication Date: 20 September 2021
Status: active
Page Count: 19
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies safety requirements for the construction and performance of swivels to be fitted to delivery hose assemblies on metering pumps and dispensers installed at filling stations and used to dispense liquid fuels and aqueous urea solution into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l · min−1. It pays particular attention to electrical, mechanical and hydraulic characteristics of swivels. This document applies to fuels of subdivision Group IIA according to EN ISO/IEC 80079-20-1 and also aqueous urea solution in accordance with ISO 22241-1. The requirements apply to swivels at ambient temperatures from −20 °C to +40 °C with the possibility for an extended temperature range. This document applies mainly to hazards related to the ignition of liquid fuels being dispensed or their vapour. This document also addresses electrical and mechanical hazards of swivels. This document does not apply to equipment dispensing compressed or liquefied gases.

Document History

DS/EN 13617-4
September 20, 2021
Petrol filling stations – Part 4: Safety requirements for construction and performance of swivels for use on metering pumps and dispensers
This document specifies safety requirements for the construction and performance of swivels to be fitted to delivery hose assemblies on metering pumps and dispensers installed at filling stations and...
April 20, 2012
Petrol filling stations – Part 4: Safety requirements for construction and performance of swivels for use on metering pumps and dispensers
This European Standard specifies safety requirements for the construction and performance of swivels to be fitted to delivery hose assemblies on metering pumps and dispensers installed at filling...
November 30, 2004
Petrol filling stations - Part 4: Safety requirements for construction and performance of swivels for use on metering pumps and dispensers
This European standard specifies safety and environmental requirements for the construction and performance of swivels as rotating parts to be fitted between delivery hoses and fixed pipes or...
Petrol filling stations - Part 4: Safety requirements for construction and performance of swivels for use on metering pumps and dispensers
This document specifies safety requirements for the construction and performance of swivels to be fitted to delivery hose assemblies on metering pumps and dispensers installed at filling stations and...
Petrol filling stations - Part 4: Safety requirements for construction and performance of swivels for use on metering pumps and dispensers
This document specifies safety requirements for the construction and performance of swivels to be fitted to delivery hose assemblies on metering pumps and dispensers installed at filling stations and...
Advertisement