DS/CEN ISO/TS 17573-3

Electronic fee collection – System architecture for vehicle-related tolling – Part 3: Data dictionary (ISO/TS 17573-3:2021)

active, Most Current
Organization: DS
Publication Date: 21 September 2021
Status: active
Page Count: 60
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document defines the syntax and semantics in the field of electronic fee collection (EFC). The data types and assignment of vales are provided in accordance with the abstract syntax notation one (ASN.1) technique, as specified in ISO/IEC 8824 1. In particular, this document defines: - ASN.1 (data) types within the fields of EFC and road user charging; - ASN.1 (data) types of a more general use that are used more specifically in standards related to EFC. This document does not seek to define ASN.1 (data) types that are primarily related to other fields that operate in conjunction with EFC, such as cooperative intelligent transport systems (C-ITS), the financial sector, etc.

Document History

DS/CEN ISO/TS 17573-3
September 21, 2021
Electronic fee collection – System architecture for vehicle-related tolling – Part 3: Data dictionary (ISO/TS 17573-3:2021)
This document defines the syntax and semantics in the field of electronic fee collection (EFC). The data types and assignment of vales are provided in accordance with the abstract syntax notation one...
Electronic fee collection – System architecture for vehicle-related tolling – Part 3: Data dictionary (ISO/PRF TS 17573-3:2021)
This document defines the syntax and semantics in the field of electronic fee collection (EFC). The data types and assignment of vales are provided in accordance with the abstract syntax notation one...
Advertisement