DS/EN ISO 17225-6

Solid biofuels – Fuel specifications and classes – Part 6: Graded non-woody pellets

inactive
Organization: DS
Publication Date: 26 May 2014
Status: inactive
Page Count: 22
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This International Standard determines the fuel quality classes and specifications of graded non-woody pellets. This International Standard covers only non-woody pellets produced from the following raw material (see ISO 17225-1, Table 1: 2 Herbaceous biomass NOTE 1 - Herbaceous biomass is from plants that have a non-woody stem and which die back at the end of the growing season. It includes grains and seeds crops from food production or processing industry and their by-products such as cereals. 3 Fruit biomass 4 Aquatic biomass 5 Biomass blends and mixtures NOTE 2 - Group 5 Blend and mixtures include blends and mixtures from the main origin-based solid biofuel groups woody, herbaceous biomass, fruit biomass and aquatic biomass. Blends are intentionally mixed biofuels, whereas mixtures are unintentionally mixed biofuels. The origin of the blend and mixture has to be described using ISO 17225-1 Table 1. If solid biofuel blend or mixture contains chemically treated material it shall be stated. NOTE 3 - Thermally treated pellets (e.g. torrefied pellets) are not included in the scope of the International Standard. Torrefaction is a mild pre-treatment of biomass at a temperature between 200-300 C.

Document History

July 26, 2021
Solid biofuels – Fuel specifications and classes – Part 6: Graded non-woody pellets (ISO 17225-6:2021)
This part of ISO 17225 determines the fuel quality classes and specifications of graded non-woody pellets. This part of ISO 17225 covers only non-woody pellets produced from the following raw...
DS/EN ISO 17225-6
May 26, 2014
Solid biofuels – Fuel specifications and classes – Part 6: Graded non-woody pellets
This International Standard determines the fuel quality classes and specifications of graded non-woody pellets. This International Standard covers only non-woody pellets produced from the following...
Solid biofuels – Fuel specifications and classes – Part 6: Graded non-woody pellets (ISO/DIS 17225-6:2020)
This part of ISO 17225 determines the fuel quality classes and specifications of graded non-woody pellets. This part of ISO 17225 covers only non-woody pellets produced from the following raw...
Solid biofuels - Fuel specifications and classes - Part 6: Graded non-woody pellets
This International standard determines the fuel quality classes and specifications of graded non-woody pellets. This International standard covers only non-woody pellets produced from the following...
Solid biofuels -- Fuel specifications and classes - Graded non-woody pellets
SCOPE IN PDF
Advertisement