DS/ISO 11916-3

Soil quality – Determination of selected explosives and related compounds – Part 3: Method using liquid chromatography-tandem mass spectrometry (LC-MS/MS)

active, Most Current
Organization: DS
Publication Date: 21 September 2021
Status: active
Page Count: 32
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This document specifies the measurement of explosives and related nitrocompounds (as given in Table 1) in soil and soil materials. This document is intended for the trace analysis of explosives and related compounds by liquid chromatography-tandem mass spectrometry (LC-MS/MS). Generally, LC-MS/MS measurement shows the lower LOQ (limit of quantification) for each compound in Table 1 than using high-performance liquid chromatography (HPLC) with UV-detection (see Annex B and Annex C). Under the conditions specified in this document, concentrations as low as 0,005 mg/kg to 0,014 mg/kg-dry matter can be determined, depending on the substance. Similar compounds, in particular various nitroaromatics, by-products and degradation products of explosive compounds can be analysed using this method provided that the applicability is checked on a case-by-case basis.

Document History

DS/ISO 11916-3
September 21, 2021
Soil quality – Determination of selected explosives and related compounds – Part 3: Method using liquid chromatography-tandem mass spectrometry (LC-MS/MS)
This document specifies the measurement of explosives and related nitrocompounds (as given in Table 1) in soil and soil materials. This document is intended for the trace analysis of explosives and...
Advertisement