DS/EN ISO 21563
Dentistry – Hydrocolloid impression materials (ISO 21563:2021)
| Organization: | DS |
| Publication Date: | 20 September 2021 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This document specifies the requirements and tests for helping determine whether the elastic aqueous agar and alginate hydrocolloid dental impression materials, as prepared for retail marketing, are of the quality needed for their intended purposes. It also specifies requirements for labelling and instructions for use. NOTE - This document specifies no requirements or tests for freedom from unacceptable biological hazards. However, it is recommended that, to address possible biological hazards associated with the use of hydrocolloid impression materials, interested parties should refer to ISO 7405 and ISO 10993.
Document History