CEI - EN 60335-2-24/A11
Household and similar electrical appliances - Safety Part 2: Particular requirements for refrigerating appliances, ice-cream appliances and ice makers
inactive
| Organization: | CEI |
| Publication Date: | 1 July 2021 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
Document History
May 1, 2023
Household and similar electrical appliances - Safety Part 2: Particular requirements for refrigerating appliances, ice-cream appliances and ice makers
This part of IEC 60335 deals with the safety of the following appliances, their rated voltage being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V DC for...
EN 60335-2-24/A11
July 1, 2021
Household and similar electrical appliances - Safety Part 2: Particular requirements for refrigerating appliances, ice-cream appliances and ice makers
A description is not available for this item.
April 1, 2019
Household and similar electrical appliances - Safety Part 2: Particular requirements for refrigerating appliances, ice-cream appliances and ice makers
This standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account
– children...
October 1, 2011
Household and similar electrical appliances - Safety Part 2: Particular requirements for refrigerating appliances, ice-cream appliances and ice makers
This International Standard deals with the safety of the following appliances, their rated voltage being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V d.c. for...