GMW18432

Air Convection/Radiation Test Procedure of Thermal Barrier Materials for Battery Thermal Runaway Propagation (TRP) Mitigation Applications

active, Most Current
Organization: GMW
Publication Date: 1 September 2021
Status: active
Page Count: 14
scope:

Purpose.

This standard provides a test procedure to evaluate thermal barrier performance from indirect thermal exposure of thermal insulation materials specified in GMW16653 for battery Thermal Runaway Propagation (TRP) mitigation application. Air convection/radiation test methods with variable test conditions are selected depending upon the application area. This standard is only applicable to compare the thermal insulation performance of materials at a bench level. Further testing is required to prove material selection and define pass/fail criteria of thermal performance for the specific application.

Document History

GMW18432
September 1, 2021
Air Convection/Radiation Test Procedure of Thermal Barrier Materials for Battery Thermal Runaway Propagation (TRP) Mitigation Applications
Purpose. This standard provides a test procedure to evaluate thermal barrier performance from indirect thermal exposure of thermal insulation materials specified in GMW16653 for battery Thermal...

References

Advertisement