GMNA - 9986439

Adhesive, One Part, Silyl Modified Polymer to Glass/Trim, High Viscosity, Room Temperature Applied

inactive, Most Current
Organization: GMNA
Publication Date: 1 September 2021
Status: inactive
Page Count: 1
scope:

This standard is inactive with no replacement.

Note: The 9986439 part number may still be active. Please contact the GM Material Engineer if there are any questions.

Document History

9986439
September 1, 2021
Adhesive, One Part, Silyl Modified Polymer to Glass/Trim, High Viscosity, Room Temperature Applied
This standard is inactive with no replacement. Note: The 9986439 part number may still be active. Please contact the GM Material Engineer if there are any questions.
October 1, 2016
Adhesive, One Part, Silyl Modified Polymer to Glass/Trim, High Viscosity, Room Temperature Applied
Adhesives approved to this specification are intended for use in bonding stationary automotive glass in painted body openings. The material is designed to be used primerless to the painted body or...
Advertisement