DS/EN ISO 18595

Resistance welding – Spot welding of aluminium and aluminium alloys – Weldability, welding and testing (ISO 18595:2021)

active, Most Current
Organization: DS
Publication Date: 15 February 2021
Status: active
Page Count: 26
ICS Code (Welding processes): 25.160.10

Document History

DS/EN ISO 18595
February 15, 2021
Resistance welding – Spot welding of aluminium and aluminium alloys – Weldability, welding and testing (ISO 18595:2021)
A description is not available for this item.
September 17, 2007
Resistance welding – Spot welding of aluminium and aluminium alloys – Weldability, welding and testing
This standard specifies procedures for the spot welding of aluminium and aluminium alloys, the requirements for assessing the spot-weldability of these materials and for testing the welds
Resistance welding – Spot welding of aluminium and aluminium alloys – Weldability, welding and testing (ISO/DIS 18595:2020)
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of aluminium sheet, extrusions (both work- and age-hardening alloys) and/or cast...
Advertisement