DSF/FPREN IEC 60794-1-219

Optical fibre cables – Part 1-219: Generic specification – Basic optical cable test procedures – Material compatibility test, Method F19

inactive
Organization: DS
Status: inactive
Page Count: 15
scope:

This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, as well as hybrid telecommunication cables having a combination of both optical fibres and electrical conductors. The object of this standard is to define test procedures to be used in establishing uniform requirements for the material compatibility performance of cables, cable components, and cable subassemblies. Compatibility of materials within a cable has the potential to involve a range of material pairs. However, experience has shown that the most pertinent evaluations are of the cable filling and flooding materials interactions with other materials in the cable. Throughout the standard the wording "optical cable" may also include optical fibre units, microduct fibre units, etc. See IEC 60794-1-2 for general requirements and definitions and reference guide to test methods of all types.

Document History

January 17, 2022
Optical fibre cables – Part 1-219: Generic specification – Basic optical cable test procedures – Material compatibility test, method F19
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, as well as hybrid telecommunication cables having a...
Optical fibre cables – Part 1-219: Generic specification – Basic optical cable test procedures – Material compatibility test, Method F19
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, as well as hybrid telecommunication cables having a...
DSF/FPREN IEC 60794-1-219
Optical fibre cables – Part 1-219: Generic specification – Basic optical cable test procedures – Material compatibility test, Method F19
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, as well as hybrid telecommunication cables having a...
Advertisement