DS/ISO 9647

Steel – Determination of vanadium content – Flame atomic absorption spectrometric method (FAAS)

active, Most Current
Organization: DS
Publication Date: 30 September 2021
Status: active
Page Count: 24
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel. The method is applicable to vanadium contents between 0,01 % (mass fraction) and 0,80 % (mass fraction), provided that the tungsten content in a 1,0 g test portion is not higher than 1,0 % and/or the titanium content is not higher than 0,5 %.

Document History

DS/ISO 9647
September 30, 2021
Steel – Determination of vanadium content – Flame atomic absorption spectrometric method (FAAS)
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel. The method is applicable to vanadium contents between 0,01 %...
Advertisement