DSF/FPREN 13126-1

Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 1: Requirements common to all types of hardware

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Building accessories): 91.190
scope:

This document specifies performance requirements for the strength and durability of hardware for the operation of movable sashes of windows and door height windows including requirements and test methods common to all hardware. This document is applicable to the hardware suitable for windows and door height windows in Table 1, whatever the material used for the construction of the window. Table 1 - Window opening-types This document does not apply to the following: - fusible links; - hardware for lifting side-hung windows; - fixing devices that are used to assemble or install a fixed window, - devices that are used for the permanent fixing of a complete window into a building structure; - mechanisms for the pneumatic or hydraulic remote operation of windows; - single axis hinges (other than those, which provide a pivot-function for windows); - single axis hinges as covered in EN 1935; - hardware for sliding doors and folding doors as covered in EN 1527; - door and window bolts as covered in EN 12051.

Document History

May 16, 2012
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 1: Requirements common to all types of hardware
This European Standard specifies performance requirements for the strength and durability of hardware for the operation of movable sashes of windows and door height windows including requirements and...
May 4, 2006
Building hardware - Requirements and test methods for windows and doors height windows - Part 1: Requirements common to all types of hardware
This European Standard specifies performance requirements for the strength and durability of hardware for the operation of movable sashes of windows and balcony doors including requirements and test...
DSF/FPREN 13126-1
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 1: Requirements common to all types of hardware
This document specifies performance requirements for the strength and durability of hardware for the operation of movable sashes of windows and door height windows including requirements and test...
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 1: Requirements common to all types of hardware
This European Standard specifies performance requirements for the strength and durability of hardware for the operation of movable sashes of windows and door height windows including requirements and...
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 1: Requirements common to all types of hardware
This European Standard specifies performance requirements for the strength and durability of hardware for the operation of movable sashes of windows and door height windows including requirements and...
Advertisement