IEC - 60884-3-1

Plugs and socket-outlets for household and similar purposes – Part 3-1: Particular requirements for socket-outlets incorporating USB power supply

active, Most Current
Organization: IEC
Publication Date: 1 October 2021
Status: active
Page Count: 76
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 60884 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors, incorporating a USB power supply.

This document defines the safety and EMC requirements for socket-outlets incorporating a USB power supply.

Specifications, performance and dimensional requirements of the USB technologies are not covered by this document; these are defined in the relevant part(s) of IEC 62680.

Document History

60884-3-1
October 1, 2021
Plugs and socket-outlets for household and similar purposes – Part 3-1: Particular requirements for socket-outlets incorporating USB power supply
This part of IEC 60884 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current...

References

Advertisement