CEN - EN ISO 16321-2
Eye and face protection for occupational use - Part 2: Additional requirements for protectors used during welding and related techniques
| Organization: | CEN |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This document specifies additional material, design, performance and marking requirements for eye and face protectors designed to provide protection for the eyes and faces of persons against occupational hazards, such as optical radiation, impacts from flying particles and fragments, and hot solids during welding and related techniques. The other applicable requirements for welding protectors are given in ISO 16321‑1.
This document also applies to welding protectors used in educational establishments.
This document also applies to those eye and face protectors used for occupational-type tasks that are performed similarly to an occupation, e.g. "do-it-yourself".
Document History